EN
  • EN
  • DE

M378B5673EH0-CH9

Part No M378B5673EH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948857-M378B5673EH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5673EH0-CH9 CAD Model

Description

The Samsung M378B5673EH0-CH9 is a 2GB DDR3 1333MHz CL9 240-Pin DIMM designed for desktop computers. It conforms to the PC3-10600 standard and provides a reliable and cost-effective solution for upgrading system memory. This module enhances multitasking capabilities and improves overall system performance.

Applications:

  • Desktop PCs: Enhances memory capacity in desktop systems for improved performance.
  • Home and Office Use: Suitable for everyday computing tasks, including web browsing, document editing, and multimedia applications.
  • General Computing: Ideal for general-purpose computing needs.

Features:

  • 2GB Capacity: Provides a significant memory upgrade for systems with limited RAM.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to DDR2.
  • 1333MHz Frequency: Operates at 1333MHz, ensuring efficient data processing.
  • PC3-10600: Complies with PC3-10600 specifications, guaranteeing compatibility with supporting systems.
  • 240-Pin DIMM: Standard DIMM form factor compatible with most desktop motherboards.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces lag during multitasking.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times for less demanding games.
  • Cost-Effective Upgrade: Offers an affordable way to boost system performance without replacing the entire computer.

Additional Details:

This memory module is a standard 240-pin DDR3 DIMM. It operates at a voltage of 1.5V. The 1333MHz clock speed and CL9 latency offer a good balance between performance and cost. The 2GB capacity is sufficient for basic computing tasks, and the module is designed for easy installation in compatible desktop systems.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess