EN
  • EN
  • DE

LMC555CBP

Part No LMC555CBP
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 3MHZ 8MICROSMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Voltage - Supply 1.5V ~ 15V
Current - Supply 150 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-VFBGA
Supplier Device Package 8-DSBGA
Mounting Type Surface Mount
Base Product Number LMC555
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 618425-LMC555CBP
Ultra Librarian 3D Model Ultra Librarian LMC555CBP CAD Model

Description

The LMC555CBP is a highly versatile timer IC from Texas Instruments, designed as a direct upgrade for the standard 555 timer. Crafted with advanced CMOS technology, this device offers significant improvements over its predecessor, including lower power consumption and increased frequency range. The LMC555CBP is the perfect solution for a wide array of applications, ranging from precision timing to pulse generation and sequential timing.

Key Features

  • Low Power Consumption: The LMC555CBP operates with a power supply voltage ranging from 1.5V to 15V, ensuring minimal power draw which is ideal for battery-powered applications.
  • High Frequency: Capable of producing accurate time delays or oscillation, the timer can reach frequencies up to 3 MHz, making it suitable for high-speed applications.
  • Compatibility: It is pin-to-pin compatible with the standard 555 timer, allowing for a seamless upgrade in existing designs without the need for significant circuit modifications.
  • Reduced Temperature Drift: The LMC555CBP boasts a temperature stability of 0.005% per degree Celsius, ensuring reliable operation under varying environmental conditions.
  • Adjustable Duty Cycle: Users can set the duty cycle from 50% to nearly 100% to suit a wide range of pulse-width modulation (PWM) applications.

Applications

The versatility of the LMC555CBP makes it suitable for an extensive array of applications, including:

  • Precision timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division
  • Capacitance measurement
  • Pulse-width modulation (PWM)
  • Pulse-position modulation (PPM)

With its robust feature set and flexibility, the LMC555CBP from Texas Instruments stands as an industry-standard solution for designers looking to implement reliable timing functions in their electronic projects or commercial products. Whether you're developing consumer electronics, automotive systems, or industrial controls, the LMC555CBP offers the performance and reliability you need in a compact, easy-to-integrate package.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8511 $51.0660
145+ $0.6984 $101.2680
225+ $0.6766 $152.2350
310+ $0.6547 $202.9570
400+ $0.6329 $253.1600
530+ $0.5674 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess