The is an advanced product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This device is a dual operational amplifier (op amp) that is designed to offer a perfect blend of cost-effectiveness, power efficiency, and precision.
- Low Power Consumption: Ideal for battery-operated devices.
- Operating Voltage: Single supply voltage from 2.7V to 10V, or dual supply voltage ±2.5V to ±5V.
- Temperature Range: Suitable for both commercial and industrial environments.
- Input Offset Voltage: Low input offset voltage and low input bias current, ensuring high precision.
- Output Swing: Rail-to-rail output swing, driving a 2kΩ load.
- Slew Rate: High slew rate and high gain bandwidth product for fast and accurate response.
- Package: 8-pin SOIC package.
- ESD Protection: Ensures durability and longevity.