EN
  • EN
  • DE

FSQ500L

Part No FSQ500L
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series FPS™
Package Tape & Reel
Product Status Last Time Buy
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 6 V
Voltage - Supply (Vcc/Vdd) 5V ~ 10V
Duty Cycle 60%
Frequency - Switching 130kHz
Power (Watts) 3 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Mounting Type Surface Mount
Base Product Number FSQ500
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 133576-FSQ500L
Ultra Librarian 3D Model Ultra Librarian FSQ500L CAD Model

Description

Introducing the FSQ500L - A Powerhouse from ON Semiconductor

The FSQ500L is a cutting-edge power switch designed by ON Semiconductor, a leader in energy-efficient innovations. This device is a fundamental component for modern power supply solutions, offering a combination of high-performance features that make it an ideal choice for a variety of applications, including power supplies for LCD monitors, LCD TVs, and other low-power consumer electronics.

Key Features of the FSQ500L

  • Integrated Power MOSFET: The FSQ500L incorporates a high-voltage power MOSFET, which allows for efficient power switching and reduced component count in power supply designs.
  • Pulse Frequency Modulation (PFM): With its pulse frequency modulation technique, the FSQ500L achieves excellent efficiency at low standby power consumption, making it suitable for energy-saving applications.
  • Advanced Burst-Mode Operation: This feature ensures low power consumption during standby or no-load conditions, contributing to the energy efficiency of the end product.
  • Overvoltage Protection (OVP): The built-in OVP protects the power supply and the load from voltage spikes, enhancing the reliability and longevity of the entire system.
  • Overload Protection (OLP): The FSQ500L automatically shuts off the output when an overload condition is detected, safeguarding the components from potential damage.
  • Thermal Shutdown (TSD): The device includes a thermal shutdown feature that protects it from overheating, ensuring safe operation under various conditions.
  • Frequency Modulation for EMI: The FSQ500L employs frequency modulation to spread the electromagnetic interference (EMI) and minimize EMI filter requirements.

Applications

The versatility of the FSQ500L makes it suitable for a wide range of applications. Its energy-efficient design is particularly beneficial for:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Green-mode power applications

With its robust design and advanced features, the FSQ500L from ON Semiconductor is a top choice for designers looking to enhance the performance and efficiency of their power supply solutions. Its ability to maintain energy efficiency without compromising on performance or safety makes it a standout component in the power management sector.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1065 $55.3250
115+ $0.9079 $104.4085
175+ $0.8795 $153.9125
235+ $0.8512 $200.0320
305+ $0.8228 $250.9540
410+ $0.7377 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess