The LMC6772AIMMX is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect balance of low power consumption and enhanced functionality. This device is part of the LMC family and is well-suited for battery-powered applications and portable devices due to its micropower operation.
Key Features
- Rail-to-Rail Input and Output: The LMC6772AIMMX can handle input and output signals that extend to both supply rails, which maximizes the dynamic range in low voltage applications.
- Low Power Consumption: With a typical supply current of only 60 µA per channel, this op-amp is an excellent choice for power-sensitive designs, ensuring prolonged battery life.
- Wide Supply Range: It operates on a supply voltage range from 2.7V to 15.5V, accommodating a variety of power sources and allowing for flexibility in circuit design.
- High Output Current: Offers an output current of 40 mA, capable of driving heavier loads when necessary.
- Low Input Offset Voltage: The device features a low input offset voltage of typically 1.5 mV, enhancing the accuracy of the amplification.
Applications
The LMC6772AIMMX is an incredibly versatile component suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Sensor interfaces
- Analog filters
- Data acquisition systems
- Medical instrumentation
- Audio applications
Product Specifications
Parameter
Value
Channels
2
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
15.5V
Supply Current
60 µA
Input Offset Voltage
1.5 mV
Output Current
40 mA
The LMC6772AIMMX is available in an 8-pin MSOP package, which is ideal for space-constrained applications. With its impressive feature set, this operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking to optimize performance while maintaining low power consumption.