EN
  • EN
  • DE

BGA2865,115

Part No BGA2865,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBAND 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 2.2GHz
P1dB 2dBm (1.6mW)
Gain 29.6dB
Noise Figure 4dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 36mA
Test Frequency 2.15GHz
Case / Package 6-TSSOP
Win Source Part Number 099589-BGA2865,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA2865,115 CAD Model

Description

Product Overview: BGA2865,115 by NXP Semiconductors

The BGA2865,115 is a cutting-edge silicon monolithic microwave integrated circuit (MMIC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is tailored for a wide range of RF applications, including but not limited to satellite television systems, cable networks, and general-purpose RF amplification duties.

Key Features

  • Frequency Range: The BGA2865,115 operates within a broad frequency range, making it highly versatile for various applications in the RF spectrum.
  • High Linearity: This MMIC is engineered to deliver excellent linearity, a crucial factor for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, the BGA2865,115 ensures a clean amplification of signals, which is essential for high-quality signal transmission and reception.
  • Integrated Matching Network: The device includes an integrated matching network which simplifies the design-in process, reducing the need for external components and saving valuable board space.
  • Robustness: NXP's commitment to quality means that the BGA2865,115 is built to perform reliably in challenging environments, ensuring consistent operation over a wide temperature range.

Applications

The BGA2865,115 is well-suited for a variety of high-frequency applications, including:

  • Satellite communication systems
  • CATV systems and cable modems
  • Wireless infrastructure such as GSM, GPRS, and LTE base stations
  • RFID readers and other ISM band applications

Product Specifications

Parameter Value Frequency Range Specified by manufacturer Gain Specified by manufacturer Noise Figure Specified by manufacturer Package SOT89

For detailed specifications, application notes, and additional resources, customers should consult the official NXP Semiconductors datasheet for the BGA2865,115. This will provide comprehensive technical information necessary for proper integration and optimal performance of the product in their specific applications.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0587 $63.4109
16+ $7.4324 $118.9184
25+ $7.2003 $180.0075
34+ $6.9681 $236.9154
43+ $6.7360 $289.6480
58+ $6.0395 $350.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess