EN
  • EN
  • DE

LME49723MAX/NOPB

Part No LME49723MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Fidelity Audio Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Audio
Number of Circuits 2
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 19MHz
Current - Input Bias 200nA
Voltage - Input Offset 300μV
Operating Supply Current 6.7mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201326-LME49723MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LME49723
Introduction Date January 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LME49723MAX/NOPB CAD Model

Description

The LME49723MAX/NOPB is a high-performance, dual audio operational amplifier produced by Texas Instruments, designed to deliver superior audio quality with low distortion and noise. This component is part of the LME audio op-amp family and is optimized for audiophile-grade applications such as high-fidelity audio systems, studio equipment, and professional audio electronics.

Key Features

  • Ultra-Low Distortion: The LME49723MAX/NOPB boasts an impressive total harmonic distortion plus noise (THD+N) specification, ensuring crystal-clear audio reproduction.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals, making it ideal for high-speed signal processing in audio applications.
  • Low Noise: The device provides an exceptionally low noise density, which is critical for maintaining the integrity of audio signals in the signal chain.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power requirements and enabling flexible circuit design.
  • Unity-Gain Stable: The LME49723MAX/NOPB is designed to be stable in unity-gain configurations, ensuring reliable performance across a range of applications.

Applications

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity audio equipment
  • Studio recording equipment
  • Audio broadcasting equipment

Quality and Reliability

As a Texas Instruments product, the LME49723MAX/NOPB is manufactured to high standards, ensuring both quality and reliability for critical audio applications. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with current environmental standards and regulations.

Package and Availability

The operational amplifier is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB layouts. It is designed for easy integration into various circuit designs and is widely available for purchase from authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1328 $51.1872
58+ $1.7500 $101.5000
89+ $1.6954 $150.8906
122+ $1.6407 $200.1654
158+ $1.5860 $250.5880
211+ $1.4219 $300.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,410 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess