EN
  • EN
  • DE

LMG1210RVRT

Part No LMG1210RVRT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 19WQFN / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.75V ~ 5.25V, 6V ~ 18V
Current - Peak Output (Source, Sink) 1.5A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 200 V
Rise / Fall Time (Typ) 500ps, 500ps
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 19-WFQFN Exposed Pad
Supplier Device Package 19-WQFN (3x4)
Base Product Number LMG1210
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53417-6,296-53417-1,296-53417-2
Standard Package 250
Win Source Part Number 1323590-LMG1210RVRT
Ultra Librarian 3D Model Ultra Librarian LMG1210RVRT CAD Model

Description

Introducing the LMG1210RVRT Half-Bridge Driver from Texas Instruments

The LMG1210RVRT is a state-of-the-art half-bridge driver designed by Texas Instruments specifically for GaN FETs power stages. This driver is optimized to deliver high-speed performance and efficiency, making it an ideal choice for a wide range of power applications including DC-DC converters, motor drives, and Class-D audio amplifiers.

With its advanced features, the LMG1210RVRT provides designers with a robust and flexible solution for their high-frequency switching applications. The device boasts an impressive propagation delay of typically 25 ns, ensuring fast and precise control of GaN FETs. This low delay helps to minimize switching losses and improves overall system efficiency.

The LMG1210RVRT is equipped with an adjustable dead-time control feature, which allows users to fine-tune the switching characteristics to match specific application requirements. This can lead to further optimization of efficiency and performance, as well as providing protection against shoot-through, which can be detrimental to power devices.

One of the key benefits of the LMG1210RVRT is its integrated bootstrap diode for the high-side gate drive, which simplifies the PCB layout and reduces external component count. This integration helps to save space and cost, while also enhancing the reliability of the overall design.

For applications that demand high reliability, the LMG1210RVRT offers under-voltage lockout (UVLO) protection for both the high-side and low-side drivers. This ensures that the GaN FETs are only operational when there is sufficient gate voltage, thus safeguarding the system from potential damage due to insufficient power supply.

The LMG1210RVRT comes in a compact VQFN (RVRT) package, which is highly suited for space-constrained applications. Its small form factor does not compromise on thermal performance, as the package is designed for excellent heat dissipation.

In summary, the Texas Instruments LMG1210RVRT half-bridge driver is a cutting-edge solution for driving GaN FETs with precision and efficiency. Its combination of speed, flexibility, and integrated features makes it a top choice for engineers looking to enhance their power system designs.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4322 $52.0254
17+ $6.0982 $103.6694
26+ $5.9077 $153.6002
35+ $5.7171 $200.0985
46+ $5.5265 $254.2190
61+ $4.9548 $302.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess