EN
  • EN
  • DE

TPS73801MDCQTPSEP

Part No TPS73801MDCQTPSEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LIN POS ADJ 1A SOT-223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Texas Instruments
Packaging Tape & Reel (TR)
Part Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 20V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 80 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-223-6
Supplier Device Package SOT-223-6
Ultra Librarian 3D Model Ultra Librarian TPS73801MDCQTPSEP CAD Model

You May Also Be Interested in

Microchip Technology
AUTOMOTIVE VOLTAGE REG 4.1V
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 400MA 6-DFN
Lowest to $4.6654
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8-SOIC
Lowest to $1.0363
Texas Instruments
IC REG LINEAR 1.8V 200MA SOT23-3
Lowest to $0.1906
Analog Devices Inc.
IC REG LIN POS ADJ 200MA 8-DFN
Lowest to $23.1818
STMicroelectronics
IC REG LINEAR 12V 1.5A D2PAK
Lowest to $1.0909
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA 8-HSOP-E
Need more? Email Us
Texas Instruments
IC REG LIN POS ADJ 100MA 8-WSON
Lowest to $8.1546
Texas Instruments
IC REG LINEAR 2.9V 300MA 4-X2SON
Lowest to $0.2000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess