EN
  • EN
  • DE

LMH0341SQX/NOPB

Part No LMH0341SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description HD, SD, DVB-ASI SDI Deserializer | IC DESERIALIZER HD/SD SDI 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Deserializer
Data Rate 3Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Supply Voltage (V) 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMH0341
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201391-LMH0341SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0341SQX/NOPB CAD Model

Description

The LMH0341SQX/NOPB is a high-performance, adaptive cable equalizer produced by Texas Instruments, designed to enable the recovery of serial digital signals over a printed circuit board or a cable. This device is a part of TI's extensive range of interface solutions that cater to professional video broadcast and high-definition video applications.

Key Features

  • Signal Conditioning: The LMH0341SQX/NOPB is capable of equalizing up to 150 meters of cable at 3 Gbps, 200 meters at 1.5 Gbps, and up to 400 meters at 270 Mbps, making it exceptionally versatile for various distances and signal qualities.
  • Data Rates: This device supports a wide range of data rates from 270 Mbps to 3 Gbps, which includes SMPTE 424M, SMPTE 292M, and SMPTE 259M-C standards, thus ensuring compatibility with the most commonly used video formats.
  • Power Efficiency: With a typical power consumption of only 295 mW, the LMH0341SQX/NOPB is designed for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Programmable Outputs: It features programmable output swing and pre-emphasis, allowing fine-tuning for different cable lengths and signal conditions.
  • Robust Operation: The device includes an integrated cable driver with a programmable de-emphasis function, which helps to maintain signal integrity and reduce bit error rates.

Applications

The LMH0341SQX/NOPB is ideal for a range of applications in the professional video industry, including digital video routers, digital video switchers, and video distribution amplifiers. Its ability to handle high-definition video signals makes it a go-to choice for broadcast studios, video conferencing systems, and high-end surveillance systems.

Package and Quality

This device comes in a compact 16-pin WQFN package, offering a space-saving solution without compromising on functionality. Additionally, the LMH0341SQX/NOPB is part of Texas Instruments' "Green" product portfolio, which means it is lead-free, halogen-free, and fully RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $36.6717
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess