EN
  • EN
  • DE

LMH6505MMX/NOPB

Part No LMH6505MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 150MHZ 8VSSOP / SP Amp Variable Gain Amp Single R-R I/O ±6V/12V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1500 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 600nA
Operating Supply Current 11mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 7 V ~ 12 V, ±3.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779461-LMH6505MMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6505
Introduction Date January 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH6505MMX/NOPB CAD Model

Description

Product Overview: LMH6505MMX/NOPB

The LMH6505MMX/NOPB is a high-performance, variable gain amplifier (VGA) designed and manufactured by Texas Instruments. This device is specifically engineered to deliver precision and flexibility in a wide range of applications, including wireless communication, broadcast equipment, and instrumentation.

Key Features

  • Variable Gain Control: The LMH6505MMX/NOPB offers a continuously variable voltage-controlled gain from -6 dB to +26 dB, allowing for precise signal amplitude adjustment.
  • High Bandwidth: With a bandwidth of 400 MHz at a gain of +10 dB, this amplifier can handle high-speed signals without significant distortion, making it ideal for fast communication systems.
  • Low Distortion: The device boasts a low harmonic distortion, ensuring clear and accurate signal representation, which is critical for high-fidelity audio and video broadcasting.
  • Power Efficiency: Operating with a single 5 V supply, the LMH6505MMX/NOPB is designed for low power consumption, making it suitable for portable and battery-operated equipment.
  • Shutdown Feature: It includes a shutdown feature that reduces the power consumption to 0.3 mW, further extending battery life when the device is not in active use.

Applications

  • Wireless Communication Systems
  • Broadcast Equipment
  • Test and Measurement Instruments
  • Audio and Video Processing
  • Active Filters and Signal Conditioning

Product Specifications

The LMH6505MMX/NOPB is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is RoHS compliant and available in tape and reel packaging for automated assembly processes. The device is characterized for operation from -40°C to 85°C, making it reliable in a variety of environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH6505MMX/NOPB is no exception. This product is designed to meet the rigorous demands of industrial and commercial applications, ensuring longevity and consistent performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5213 $52.6065
12+ $8.6329 $103.5948
18+ $8.3631 $150.5358
25+ $8.0933 $202.3325
32+ $7.8236 $250.3552
43+ $7.0142 $301.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess