EN
  • EN
  • DE

LMH6518SQE/NOPB

Part No LMH6518SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 16WQFN / LMH6518 900 MHz, Digitally Controlled, Variable Gain Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
-3db Bandwidth 900MHz
Current - Input Bias 40μA
Current - Supply 210mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Part Number Series LMH6518
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806244-LMH6518SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6518SQE/NOPB CAD Model

Description

Product Overview: LMH6518SQE/NOPB

The LMH6518SQE/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments. This versatile component is specifically engineered to cater to the demanding requirements of applications such as medical imaging, communication infrastructure, and test equipment. With its wide bandwidth and dynamic range, the LMH6518SQE/NOPB is an ideal solution for systems that require precise signal conditioning.

Key Features

  • Variable Gain Range: The device offers a wide gain range from -6 dB to +26 dB, which can be adjusted in 1 dB steps, providing excellent flexibility in signal amplification.
  • High Bandwidth: With an impressive bandwidth of 900 MHz at a gain of +6 dB, the LMH6518SQE/NOPB can handle high-frequency signals with ease, making it suitable for a broad spectrum of RF and IF applications.
  • Low Distortion: The device features a low harmonic distortion, which ensures a high-quality output signal that is faithful to the original input.
  • Digital Control Interface: The SPI or parallel interface allows for digital control over the gain settings, enabling easy integration with microcontrollers and DSPs.
  • Power-Down Feature: The LMH6518SQE/NOPB includes a power-down mode, which helps to conserve power when the amplifier is not in active use.

Applications

  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Communication Infrastructure
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition

Reliability and Quality

The LMH6518SQE/NOPB is offered in a 16-pin WQFN package and is characterized for operation from -40°C to +85°C. Its NOPB designation indicates that it is part of Texas Instruments' commitment to producing environmentally friendly "No Lead" (Pb-Free) products, adhering to the RoHS directive. The device's robust design and Texas Instruments' reputation for quality make it a reliable choice for both commercial and industrial applications.

For designers seeking a high-performance DVGA with precise control and excellent signal fidelity, the LMH6518SQE/NOPB from Texas Instruments is an exceptional choice that combines functionality with innovation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6791 $54.7164
9+ $11.2239 $101.0151
14+ $10.8732 $152.2248
20+ $10.5224 $210.4480
25+ $10.1717 $254.2925
33+ $9.1194 $300.9402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess