EN
  • EN
  • DE

LMH6570MAX/NOPB

Part No LMH6570MAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Video
Number of Channels 1
Operating Supply Voltage 6 V ~ 12 V
Dual Voltage Supply ±3 V ~ 6 V
-3db Bandwidth 500MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779470-LMH6570MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6570
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6570MAX/NOPB CAD Model

Description

The LMH6570MAX/NOPB is a high-performance, low-power, single-supply voltage feedback amplifier developed by Texas Instruments. This amplifier is part of TI's PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance. The LMH6570MAX/NOPB is designed to cater to a wide array of applications, including video processing, test and measurement equipment, and active filter circuits.

Key Features

  • High-Speed Performance: With a bandwidth of 1 GHz and a slew rate of 4000 V/µs, the LMH6570MAX/NOPB is capable of handling high-frequency signals with precision, making it ideal for video and high-speed signal processing.
  • Low Distortion: The device offers a low harmonic distortion, which ensures a high-quality signal amplification, crucial for applications such as medical imaging and professional video equipment.
  • Single-Supply Operation: Operating from a single +5V supply, this amplifier simplifies power supply design and is suitable for battery-operated devices.
  • Shutdown Feature: It includes a shutdown feature that reduces the supply current to 0.1 µA, providing an effective power-saving mode when the amplifier is not in use.
  • Robust Packaging: The LMH6570MAX/NOPB comes in an 8-pin SOIC package, which is not only compact but also offers a robust design for various industrial environments.

Applications

  • Professional Video Equipment
  • Test and Measurement Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition
  • Active Filtering

Quality and Reliability

The NOPB designation in the product name indicates that this device is lead-free (No Lead, Pb), which complies with global environmental standards and regulations. Texas Instruments is committed to delivering high-quality products, and the LMH6570MAX/NOPB is no exception, ensuring reliability and performance consistency across various applications.

Conclusion

Overall, the LMH6570MAX/NOPB from Texas Instruments stands out for its high-speed performance, energy efficiency, and low distortion characteristics, making it an excellent choice for designers looking to enhance their systems with a reliable and powerful voltage feedback amplifier.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0224 $54.1344
14+ $7.4030 $103.6420
21+ $7.1717 $150.6057
29+ $6.9403 $201.2687
38+ $6.7090 $254.9420
50+ $6.0150 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess