EN
  • EN
  • DE

LMH6570MAX

Part No LMH6570MAX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 2:1 High Speed Video Multiplexer | IC VIDEO MULTIPLEXER SPST 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 6V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 6V
-3db Bandwidth 500MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6570
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201487-LMH6570MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6570MAX CAD Model

Description

The LMH6570MAX is a high-performance, low-power video switch from Texas Instruments, designed to cater to a wide array of video applications. This versatile switch is an ideal solution for video signal routing, offering flexibility, reliability, and precision that professionals in the field demand.

Key Features

  • High Bandwidth: The LMH6570MAX provides a high bandwidth of 650 MHz, ensuring minimal signal degradation and excellent video quality even at high frequencies.
  • Low Crosstalk: With a low crosstalk of -83 dB at 10 MHz, this switch maintains signal integrity by minimizing interference between channels, a critical feature for maintaining the clarity of high-resolution video signals.
  • Low On Resistance: The on resistance is exceptionally low, sitting at 4 Ohms, which helps in reducing insertion loss and maintaining signal strength.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power management in complex systems.
  • Power Down Feature: The LMH6570MAX includes a power-down feature that reduces power consumption when the switch is not in active use, making it an energy-efficient choice for power-sensitive applications.

Applications

The LMH6570MAX is widely used in various video applications due to its high performance and reliability. Some of the typical applications include:

  • Video Multiplexing
  • Video on Demand Systems
  • Cable Set-top Boxes
  • Professional Video Editing and Switching Equipment
  • Security and Surveillance Video Systems

Product Specifications

Parameter Value
Bandwidth 650 MHz
Crosstalk -83 dB at 10 MHz
On Resistance 4 Ohms
Supply Voltage 5V
Power Down Feature Yes

Note: For further details and technical documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess