EN
  • EN
  • DE

LMH6572MQ

Part No LMH6572MQ
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Triple 2:1 High Speed Video Multiplexer | IC VIDEO MULTIPLEXER 2X1 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Video
Number of Channels 3
Supply Voltage , Single (V+) 6V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 6V
-3db Bandwidth 350MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LMH6572
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201488-LMH6572MQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6572MQ CAD Model

Description

Product Overview: LMH6572MQ from Texas Instruments

The LMH6572MQ is a high-performance, low-power video operational amplifier designed by Texas Instruments. This device is specifically engineered to deliver outstanding video performance and versatility, making it an ideal choice for a wide range of applications that require high-speed signal processing.

Key Features

  • High Speed: The LMH6572MQ boasts a high slew rate and bandwidth, which enables it to handle rapid changes in signal amplitude and high-frequency components with ease. This makes it suitable for high-definition video processing and other bandwidth-intensive tasks.
  • Low Distortion: With its low harmonic distortion, the LMH6572MQ ensures that video and other signals are amplified with high fidelity, minimizing signal degradation and preserving quality.
  • Low Power Consumption: Despite its high-speed capabilities, the LMH6572MQ is designed to be energy-efficient, helping to reduce power consumption in electronic systems.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Output: The LMH6572MQ can drive heavy loads with ease, making it a robust option for driving cables or other components that require significant current.

Applications

The versatile nature of the LMH6572MQ allows it to be used in numerous applications, including:

  • High-definition video processing equipment
  • Video amplifiers and distribution systems
  • Cable drivers
  • Test and measurement equipment
  • Professional video recording and broadcasting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH6572MQ is no exception. It is built to meet the stringent requirements of the industry, ensuring long-term performance and stability.

Package and Availability

The LMH6572MQ is available in a PowerPAD™ 14-Pin SOIC package, providing a compact solution without compromising thermal performance. For pricing, samples, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,355 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess