EN
  • EN
  • DE

LMH6624

Part No LMH6624
Manufacturer Texas Instruments
Description LMH6624/LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201517-LMH6624
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6624 CAD Model

Description

Introducing the LMH6624 Ultra-Low Noise Operational Amplifier

The LMH6624 from Texas Instruments is a state-of-the-art operational amplifier designed for applications that demand the highest level of precision and performance. This op-amp features an ultra-low noise density of 0.92 nV/√Hz at 1 kHz, making it an ideal choice for sensitive audio equipment, medical instrumentation, and professional grade sensors where noise can significantly impact the quality and accuracy of the signal processing.

With a wide bandwidth of 1.5 GHz at a gain of 10 dB, the LMH6624 delivers high-speed performance that is well-suited for high-frequency signal amplification and conditioning. This makes it a perfect fit for communication systems, video processing, and ATE equipment where maintaining signal integrity at high speeds is crucial.

The LMH6624 also boasts a high slew rate of 400 V/µs, which ensures that the output can rapidly follow the input signal without distortion, even with rapid voltage changes. This characteristic is particularly beneficial in fast-switching applications such as digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and high-speed data acquisition systems.

Furthermore, the device operates over a wide supply voltage range from 2.7V to 12V, providing designers with the flexibility to use it in various circuit configurations and applications. This versatility is complemented by the amplifier's ability to drive capacitive loads as high as 100 pF, which is often required in buffer and filter circuits.

The LMH6624 is available in both 8-pin SOIC and 8-pin VSSOP packages, allowing for easy integration into compact designs without sacrificing performance. Its robust design also includes features such as thermal shutdown and current limiting, which provide additional reliability and protection for the amplifier and the overall system.

Whether you are developing high-fidelity audio equipment, precision instrumentation, or high-speed communication systems, the LMH6624 from Texas Instruments is engineered to exceed your expectations with its ultra-low noise, high bandwidth, and exceptional speed.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess