EN
  • EN
  • DE

MC56F82733VLC

Part No MC56F82733VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 32LQFP / 56800EX series Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 6x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2832-MC56F82733VLC,935320039557,MC56F82733VLC-ND
Standard Package 250
Win Source Part Number 1033142-MC56F82733VLC
Ultra Librarian 3D Model Ultra Librarian MC56F82733VLC CAD Model

Description

NXP MC56F82733VLC Digital Signal Controller

The NXP MC56F82733VLC is a highly integrated digital signal controller (DSC) designed for demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This powerful component is part of NXP's 56F82xxx series of controllers, which are known for their exceptional performance, flexibility, and efficiency in motor control, industrial control, and power management applications.

The MC56F82733VLC is built around a 32-bit DSP core, which operates at a frequency of up to 80 MHz. It offers an impressive array of features including 128 KB of flash memory, 20 KB of SRAM, and an array of peripherals that support a wide range of functionalities. The DSC's flash memory is designed for a minimum of 100,000 program/erase cycles and 15 years of data retention, ensuring reliability and longevity in critical applications.

Connectivity options on the MC56F82733VLC are robust, featuring multiple communication interfaces such as I2C, SPI, and UART/SCI, making it suitable for complex communication tasks. Additionally, it provides a CAN 2.0B interface for automotive and industrial networking requirements. The inclusion of a 12-bit analog-to-digital converter (ADC) with up to 16 channels allows for precise analog signal measurement, which is essential for real-time control systems.

For motor control applications, the MC56F82733VLC includes a high-resolution PWM module that supports various PWM modes, enabling fine control over motor speed and torque. It also includes fault protection mechanisms to safeguard the system against abnormal operating conditions.

Security and safety are addressed with the inclusion of a cyclic redundancy check (CRC) engine to ensure data integrity, and a watchdog timer to monitor the system's operation and reset it in case of malfunction.

Designed with power efficiency in mind, the MC56F82733VLC features several power-saving modes, including a STOP mode that significantly reduces power consumption when the processor is idle.

Overall, the NXP MC56F82733VLC is a versatile and powerful DSC that is ideal for engineers looking to develop advanced control systems with stringent performance, connectivity, and reliability requirements. Its comprehensive feature set and robust design make it a go-to choice for a wide range of industrial and automotive applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess