EN
  • EN
  • DE

LMH6624MA/NOPB

Part No LMH6624MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1.5GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 1.5GHz
-3db Bandwidth 95MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Operating Supply Current 12mA
Channel Output Current 100mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055298-LMH6624MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6624MA/NOPB CAD Model

Description

The LMH6624MA/NOPB is a high-performance operational amplifier from Texas Instruments, designed to meet the stringent requirements of high-speed signal processing applications. This device is ideal for those seeking ultra-low noise performance combined with high-speed operation, making it perfect for use in professional audio equipment, medical imaging systems, and high-end test instrumentation.

Key Features

  • Ultra-Low Voltage Noise: The LMH6624MA/NOPB boasts a voltage noise of just 0.69 nV/√Hz at 1 kHz, which significantly reduces the noise floor in sensitive applications.
  • High Gain Bandwidth Product: With a GBW of 1.5 GHz, this op-amp can handle high-frequency signals while maintaining excellent linearity and dynamic response.
  • High Slew Rate: A slew rate of 400 V/µs allows the LMH6624MA/NOPB to respond rapidly to changes in the input signal, making it suitable for fast signal processing tasks.
  • Low Distortion: The device offers a low total harmonic distortion (THD) which ensures high-fidelity signal amplification.
  • Wide Supply Range: It operates from a supply voltage range of ±2.5V to ±6V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the reliability and robustness of the operational amplifier in adverse conditions.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Active Filters and Amplifiers
  • Communications Infrastructure

The LMH6624MA/NOPB comes in an 8-pin SOIC package and is characterized for operation from -40°C to +85°C. Its NOPB designation indicates that it is part of Texas Instruments' commitment to environmentally friendly manufacturing, as it is free from lead and other environmentally sensitive materials. For designers and engineers seeking an op-amp that delivers exceptional performance with minimal noise and distortion, the LMH6624MA/NOPB is an outstanding choice that promises to enhance the quality and reliability of high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3143 $50.9146
53+ $1.8989 $100.6417
82+ $1.8395 $150.8390
113+ $1.7802 $201.1626
146+ $1.7209 $251.2514
195+ $1.5428 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess