EN
  • EN
  • DE
  • IT

LMH6624MF/NOPB

Part No LMH6624MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6624 and LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 1.5GHz
-3db Bandwidth 95MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Operating Supply Current 12mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1201521-LMH6624MF/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6624
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6624MF/NOPB CAD Model

Description

Product Overview: LMH6624MF/NOPB

The LMH6624MF/NOPB is a high-performance operational amplifier designed by Texas Instruments to cater to a broad range of applications requiring fast and accurate signal conditioning. This op-amp is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance.

With its wide bandwidth and high slew rate, the LMH6624MF/NOPB is an ideal choice for applications such as high-speed data acquisition systems, active filters, and high-frequency signal processing. Its single-supply voltage range of 2.7V to 5.5V and dual-supply range of ±1.35V to ±2.75V make it versatile for both battery-operated devices and conventional power supply configurations.

Key Features

  • High-Speed Performance: The device boasts a 1.5 GHz gain bandwidth product and a 4100 V/µs slew rate, ensuring that signals are amplified with minimal distortion and swift response.
  • Low Noise: With a low input voltage noise of 2.7 nV/√Hz and input current noise of 2.6 pA/√Hz, it is suitable for sensitive applications requiring low noise levels.
  • Stable Operation: The LMH6624MF/NOPB is designed for stability with a capacitive load of 10 pF, reducing the need for external compensation in many applications.
  • Power Efficiency: It features a low supply current of 12.6 mA, which is beneficial for power-sensitive designs.

Package and Quality

The LMH6624MF/NOPB comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality is reflected in the 'NOPB' suffix, which stands for 'No Lead (Pb)', indicating that the product is manufactured with environmentally friendly processes, free from lead and in compliance with RoHS regulations.

Applications

  • High-speed ADC/DAC buffers
  • Professional audio equipment
  • Test and measurement systems
  • Communication systems
  • Video and imaging equipment

In conclusion, the LMH6624MF/NOPB op-amp from Texas Instruments is a robust, high-speed amplifier that offers a blend of efficiency, low noise, and high bandwidth, making it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9019 $53.1171
21+ $4.8426 $101.6946
32+ $4.6913 $150.1216
45+ $4.5400 $204.3000
57+ $4.3886 $250.1502
77+ $3.9346 $302.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess