EN
  • EN
  • DE
  • IT

LP3985ITLX-2.7/NOPB

Part No LP3985ITLX-2.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056746-LP3985ITLX-2.7/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3985ITLX-2.7/NOPB CAD Model

Description

The LP3985ITLX-2.7/NOPB is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This precision device is tailored for portable and space-constrained applications, providing a stable and reliable power source. It is particularly well-suited for battery-powered electronics where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.7V, which is ideal for consistent operation of sensitive electronic components.
  • High Accuracy: It offers excellent regulation with a low dropout voltage, ensuring devices operate effectively even when the input voltage is close to the output voltage.
  • Low Power Consumption: The LP3985ITLX-2.7/NOPB is designed for low power consumption, which helps to extend battery life in portable devices.
  • Stable Operation: It requires a minimum number of external components for stable operation, which simplifies circuit design and reduces system complexity.
  • Thermal Protection: The built-in thermal shutdown protection feature prevents damage from overheating, enhancing the longevity of the product.
  • Noise Reduction: The LDO is optimized for low noise operation, making it suitable for RF and analog circuits that require a quiet power supply.
  • Small Footprint: Packaged in a compact, 5-pin SOT-23 form factor, the LP3985ITLX-2.7/NOPB saves valuable board space.
  • RoHS Compliant: The device is fully RoHS compliant, meeting environmental standards and reducing hazardous substances in electronic devices.

Applications

The LP3985ITLX-2.7/NOPB is versatile and can be used in a wide range of applications. It is especially suitable for portable devices such as smartphones, tablets, and digital cameras. Additionally, it can be used in wireless communication devices, handheld gaming consoles, and personal media players. Its low noise characteristics also make it an excellent choice for powering precision analog and RF circuits.

Quality and Reliability

As with all Texas Instruments products, the LP3985ITLX-2.7/NOPB is designed to meet the highest quality and reliability standards. It is a testament to TI's commitment to providing industry-leading solutions for power management challenges.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess