EN
  • EN
  • DE

LMH6629MFX/NOPB

Part No LMH6629MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1600 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 15μA
Voltage - Input Offset 150μV
Operating Supply Current 15.5mA
Output Current per Channel 250mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1201530-LMH6629MFX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6629
Introduction Date May 14, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6629MFX/NOPB CAD Model

Description

The LMH6629MFX/NOPB is a high-performance operational amplifier from Texas Instruments designed for applications requiring ultra-low noise and high speed. This op-amp is ideal for professional audio equipment, medical imaging systems, and other sensitive instrumentation where the integrity of the signal is paramount.

Key Features

  • Ultra-Low Voltage Noise: With a voltage noise density of just 0.69 nV/√Hz at 1 kHz, the LMH6629 ensures that the signal integrity is maintained, minimizing the noise in the signal path.
  • High Gain Bandwidth Product: The device boasts a gain bandwidth product of 900 MHz, allowing for high-speed signal processing without significant loss of fidelity.
  • High Slew Rate: A high slew rate of 1600 V/µs enables the amplifier to respond quickly to changes in the input signal, which is crucial for high-frequency applications.
  • Wide Supply Voltage Range: The LMH6629MFX/NOPB operates over a wide supply voltage range from 2.7 V to 5.5 V, providing flexibility in various circuit designs.
  • Low Distortion: The device features low harmonic distortion, which is essential for maintaining the quality of the audio signal in high-fidelity systems.
  • Power-Down Capability: It includes a power-down feature that reduces the current consumption significantly, thereby conserving power when the amplifier is not in active use.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Analog to Digital Converters
  • Communications Infrastructure

The LMH6629MFX/NOPB is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures reliable performance under varying conditions, and its no-lead (NOPB) design aligns with environmentally friendly manufacturing processes.

For detailed technical specifications, application circuits, and layout guidelines, refer to the official datasheet provided by Texas Instruments. The LMH6629MFX/NOPB operational amplifier is a testament to Texas Instruments' commitment to providing high-quality components for precision electronics.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1377 $53.7901
30+ $3.3951 $101.8530
46+ $3.2890 $151.2940
63+ $3.1829 $200.5227
82+ $3.0768 $252.2976
109+ $2.7585 $300.6765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess