EN
  • EN
  • DE

LMH6738MQX/NOPB

Part No LMH6738MQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Very Wideband, Low Distortion Triple Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 750MHz
SR - Slew Rate 3300 V/μs
Operating Supply Current 32mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1201625-LMH6738MQX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH6738
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6738MQX/NOPB CAD Model

Description

Product Overview: LMH6738MQX/NOPB

The LMH6738MQX/NOPB is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of TI's LMH™ series, known for its high-speed and wide bandwidth capabilities, making it an ideal choice for professional video, test equipment, and other high-frequency applications.

Key Features

  • High-Speed Performance: The LMH6738MQX/NOPB boasts a high slew rate and fast settling time, ensuring quick response to signal changes, which is crucial for high-speed data acquisition and signal processing applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for various applications, from audio processing to RF signal amplification.
  • Low Distortion: The device provides low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio systems and precision instrumentation.
  • High Output Current: It is capable of delivering a high output current, allowing it to drive heavy loads without compromising performance.
  • Single-Supply Operation: This op-amp can operate from a single power supply, simplifying the power design in many systems.

Applications

  • Professional Video Equipment
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Active Filters
  • ADC/DAC Buffer

Product Specifications

The LMH6738MQX/NOPB is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance even under varying environmental conditions. This product is also designated with the NOPB suffix, indicating that it is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the LMH6738MQX/NOPB from Texas Instruments stands out for its high-speed, wide bandwidth, and low distortion, making it a top choice for engineers and designers who require a robust operational amplifier for their demanding applications.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6776 $58.0656
13+ $7.9406 $103.2278
20+ $7.6925 $153.8500
27+ $7.4444 $200.9988
35+ $7.1962 $251.8670
47+ $6.4518 $303.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess