EN
  • EN
  • DE

LMH9226RRLEVM

Part No LMH9226RRLEVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description EVM FOR LMH9226IRRL / - LMH9226 Amplifier 2.3GHz ~ 2.9GHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Type Amplifier
Frequency 2.3GHz ~ 2.9GHz
For Use With/Related Products LMH9226
Supplied Contents Board(s)
Base Product Number LMH9226
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342130-LMH9226RRLEVM
Ultra Librarian 3D Model Ultra Librarian LMH9226RRLEVM CAD Model

Description

The LMH9226RRLEVM from Texas Instruments is a comprehensive evaluation module (EVM) designed to assist engineers and designers in assessing the capabilities and performance of the LMH9226 Dual-Channel Low-Noise Amplifier (LNA). This state-of-the-art component is tailored for applications that demand high linearity and low noise figures, such as wireless infrastructure, test and measurement equipment, and military communication systems.

Key Features of LMH9226RRLEVM

  • High Performance: The EVM showcases the LMH9226's exceptional performance with its low noise figure and high linearity, making it ideal for RF and IF applications.
  • Dual-Channel Configuration: With two amplification channels, the LMH9226 provides flexibility in handling multiple signals simultaneously, enhancing system design options.
  • Adjustable Gain: The module allows for gain adjustment, enabling users to tailor the amplification to specific requirements.
  • Comprehensive Test Points: Equipped with multiple test points, the EVM facilitates easy access for performance analysis and troubleshooting.
  • Plug-and-Play: The LMH9226RRLEVM is designed for quick setup and use, allowing for immediate testing and evaluation right out of the box.

Benefits of Using LMH9226RRLEVM

Utilizing the LMH9226RRLEVM offers several advantages for developers. The module's user-friendly interface simplifies the process of integrating the LNA into existing systems, reducing development time and accelerating time-to-market. Additionally, its robust design ensures reliable operation under various conditions, making it an excellent choice for demanding applications.

Application Areas

The LMH9226RRLEVM is suitable for a wide range of applications, including:

  • Wireless communication infrastructure
  • Satellite communication systems
  • RF and microwave instrumentation
  • Defense and aerospace communication equipment

In conclusion, the LMH9226RRLEVM from Texas Instruments is an indispensable tool for any professional seeking to harness the full potential of the LMH9226 LNA. With its comprehensive features and ease of use, this EVM stands out as a valuable asset in the development and testing of high-performance, low-noise amplification solutions.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess