EN
  • EN
  • DE

LMK00306SQE

Part No LMK00306SQE
Manufacturer Texas Instruments
Description 3-GHz 6-Output Differential Clock Buffer/Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201639-LMK00306SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00306SQE CAD Model

Description

Product Overview: LMK00306SQE

The LMK00306SQE is a high-performance, low-skew, six-channel clock buffer from Texas Instruments designed to meet the stringent requirements of today's high-speed digital systems. This device provides low additive phase noise and low skew clock distribution, making it an ideal choice for applications such as data converters, wireless infrastructure, networking, and telecommunications.

Key Features

  • Multiple Outputs: With six low-skew outputs, the LMK00306SQE can distribute a single clock input to multiple destinations while maintaining signal integrity.
  • Low Jitter and Skew: The device ensures minimal signal degradation thanks to its low additive phase jitter and skew, which is critical for high-speed signal processing.
  • Wide Frequency Range: It supports a broad range of input clock frequencies, making it versatile for various applications.
  • Format Flexibility: The LMK00306SQE can accept differential or single-ended input signals and can provide outputs in LVPECL, LVDS, or LVCMOS formats, offering design flexibility.
  • Power Supply: The device operates on a 3.3V power supply, aligning with common system voltage levels for easy integration.
  • Programmable: Users can program the device via pin selection or an I2C-compatible serial interface, allowing for easy adaptability to specific system requirements.

Applications

The versatile nature of the LMK00306SQE makes it suitable for various applications, including:

  • High-speed data acquisition systems
  • Wireless and wired communication infrastructure
  • Networking and data communication equipment
  • Server and storage platforms
  • Test and measurement equipment

Package and Quality

The LMK00306SQE is available in a compact, 40-pin WQFN (6x6 mm) package, making it an excellent choice for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is built to high-quality standards, ensuring reliability and performance for critical system designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0748 $50.3740
13+ $8.2666 $107.4658
19+ $8.0082 $152.1558
26+ $7.7499 $201.4974
34+ $7.4916 $254.7144
45+ $6.7166 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,688 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess