EN
  • EN
  • DE

1825650000

Part No 1825650000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description TERM BLK 3P TOP ENTRY 3.5MM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204484-1825650000
Manufacturer Weidmüller
Category Connectors, Interconnects -Terminal Blocks- Wire to Board
Series Omnimate LSF-SMT
Package Tube
Product Status Active
Number of Levels 1
Positions Per Level 3
Pitch 0.138" (3.50mm)
Mating Orientation Vertical with Board
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 1825650000 CAD Model

Description

3 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole

You May Also Be Interested in

TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Amphenol Anytek
10 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Wurth Electronics Inc
8 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess