EN
  • EN
  • DE

2540170000

Part No 2540170000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Series A
Packaging Box
Type Ground, Earth
Number of Positions 3
Number of Levels 1
Terminal - Width 6.1mm
Termination Style Push In
Voltage - IEC 800V
Voltage - UL 600V
Wire Gauge or Range - AWG 10-26 AWG
Wire Gauge or Range - mm2 0.5-4mm²
Color Green, Yellow
Material - Insulation Thermoplastic, Wemid
Material Flammability Rating UL94 V-0
Stripping Length 12mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1478249-2540170000
Ultra Librarian 3D Model Ultra Librarian 2540170000 CAD Model

You May Also Be Interested in

Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.25 7POS NAT
Lowest to $0.4169
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Eaton Bussmann
3 Circuit 0.562" (14.27mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
Weidmuller
Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess