EN
  • EN
  • DE

LMK04616ZCRT

Part No LMK04616ZCRT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 144NFBGA / Jitter Cleaner IC 144-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Jitter Cleaner
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (10x10)
Base Product Number LMK04616
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1316640-LMK04616ZCRT
Ultra Librarian 3D Model Ultra Librarian LMK04616ZCRT CAD Model

Description

The LMK04616ZCRT from Texas Instruments is a state-of-the-art clock jitter cleaner and network synchronizer designed to provide high-performance clocking solutions for a wide array of applications. This device is part of TI's clocking solutions that aim to enhance system performance by improving jitter and noise performance in complex electronic systems.

Key Features

  • Low Noise: The LMK04616ZCRT boasts an ultra-low-noise PLLatinum™ fractional-N phase-locked loop (PLL) that significantly reduces system jitter, making it ideal for applications requiring high precision and stability.
  • Dual Loop Architecture: It features a dual loop architecture that allows for both frequency synthesis and jitter cleaning, providing flexibility and enhanced performance for various system requirements.
  • Multiple Outputs: With up to 14 configurable outputs, this device can generate multiple high-quality clock signals, making it a versatile solution for systems requiring a variety of frequencies.
  • Programmable: The LMK04616ZCRT is highly programmable through an I2C or SPI interface, allowing for easy customization and integration into different system designs.
  • Integration: It integrates seamlessly with FPGAs, processors, data converters, and other components that require precise clocking, thus simplifying system design and reducing time-to-market.

Applications

The device is particularly useful in applications such as:

  • Wired and optical networking equipment (e.g., switches, routers, network interface cards)
  • Data acquisition systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • High-performance computing and data centers

Package and Quality

The LMK04616ZCRT comes in a compact 7x7 mm, 48-pin WQFN package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the product is designed to meet the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0464 $70.0464
2+ $57.4740 $114.9480
3+ $55.6779 $167.0337
4+ $53.8819 $215.5276
5+ $52.0858 $260.4290
7+ $46.6976 $326.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess