The LMK04828BISQ from Texas Instruments is a high-performance clock jitter cleaner and precision clock synthesizer which is designed to meet the stringent requirements of complex systems such as wireless infrastructure, telecommunication, data communication, and test and measurement equipment. This integrated circuit provides an advanced solution for clocking systems that require low noise, low jitter, and highly flexible clock generation and distribution.
Key Features
- Integrated Dual PLLs: The device features two high-performance Phase-Locked Loops (PLLs) with fully programmable loop bandwidth from 8 kHz to 400 kHz.
- Low Noise Voltage-Controlled Oscillator (VCO): An integrated VCO with a frequency range of 2.25 GHz to 2.65 GHz ensures low phase noise and jitter performance.
- Flexible Clock Inputs: It supports up to 10 differential or 20 single-ended clock inputs which can be configured to accept nearly any input clock frequency.
- Multiple Outputs: The device provides up to 12 differential outputs that can be configured as LVPECL, LVDS, or HCSL or up to 24 CMOS outputs, delivering versatile clock distribution.
- Programmable Output Frequency: The output frequency is highly programmable, enabling the generation of any frequency clock output.
- Integrated EEPROM: On-chip EEPROM allows for easy device configuration and startup without the need for an external microcontroller.
- Pin-Selectable Configurations: Offers multiple pin-selectable configurations for ease of use and rapid prototyping.
- Advanced Power Management: Power-saving features include optional power-down of unused outputs and PLLs.
- Robust Jitter Cleaning: Provides excellent jitter cleaning capabilities to maintain signal integrity across complex systems.
Applications
The LMK04828BISQ's versatility makes it ideal for a wide range of applications that require high-performance clocking solutions. These applications include but are not limited to:
- Wireless infrastructure (LTE, WCDMA, WiMAX, GSM)
- Wired networking (Routers, Switches, Servers)
- Data conversion (High-speed ADCs and DACs)
- Test and measurement equipment
- Broadcast video
- Medical imaging systems
With its advanced features and flexibility, the LMK04828BISQ is a critical component for designers looking to improve system performance while reducing complexity and power consumption.