EN
  • EN
  • DE

LMK05028RGCT

Part No LMK05028RGCT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description DPLL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IC 64-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name LMK05028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK05028RGCT-ND, 296-49099-1, 296-49099-2, 296-49099-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923409-LMK05028RGCT
Ultra Librarian 3D Model Ultra Librarian LMK05028RGCT CAD Model

Description

Product Overview: Texas Instruments LMK05028RGCT

The Texas Instruments LMK05028RGCT is a precision clock conditioner that combines a high-performance jitter cleaner with a flexible clock distributor. Engineered to meet the stringent timing requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) applications, the LMK05028RGCT provides an optimal solution for managing and improving clock signals in complex systems.

Key Features

  • Integrated Jitter Cleaner: Equipped with a phase-locked loop (PLL) based jitter cleaner, the LMK05028RGCT significantly reduces clock noise, delivering a clean and stable output for sensitive applications.
  • Multiple Outputs: The device features up to 14 configurable outputs that support various output formats including LVPECL, LVDS, and HCSL, making it highly versatile for different design requirements.
  • Programmable Input/Output Frequencies: Users can program both input and output frequencies to match specific system needs, providing a high degree of customization and flexibility.
  • Low Phase Noise: The LMK05028RGCT boasts exceptionally low phase noise performance, ensuring high-quality signal integrity for critical applications.
  • EEPROM Configuration: With integrated EEPROM, the device can store user-defined configurations, enabling easier setup and faster deployment across power cycles.
  • Power Supply: The device operates over a single 3.3V power supply, simplifying power management within the system.

Applications

  • Wireless and Wired Communication Infrastructure
  • Data Acquisition Systems
  • High-speed ADCs and DACs
  • Digital Signal Processing (DSP)
  • Networking Equipment
  • Test and Measurement Equipment

The LMK05028RGCT is available in a 64-VQFN package, ensuring a compact footprint suitable for space-constrained applications. With its exceptional performance and adaptability, the LMK05028RGCT from Texas Instruments stands as an ideal choice for designers looking to enhance their system's timing architecture with precision and reliability.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2692 $52.2692
3+ $42.8875 $128.6625
4+ $41.5473 $166.1892
5+ $40.2070 $201.0350
7+ $38.8668 $272.0676
9+ $34.8461 $313.6149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess