EN
  • EN
  • DE

LMK1C1108PWR

Part No LMK1C1108PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 8-CHANNEL OUTPUT LVCMOS 1.8-V BU  /  Clock Clock Buffer IC 1:8 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Clock Buffer
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LMK1C1108
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1C1108PWRDKR,296-LMK1C1108PWRCT,296-LMK1C1108PWRTR
Standard Package 3,000
Win Source Part Number 962479-LMK1C1108PWR
Ultra Librarian 3D Model Ultra Librarian LMK1C1108PWR CAD Model

Description

The LMK1C1108PWR from Texas Instruments is a highly integrated, low-skew, single-buffered clock buffer designed to distribute high-speed signals with maximum precision. This advanced semiconductor device is a crucial component for ensuring signal integrity in complex electronic systems, making it an ideal choice for applications in networking, telecommunications, and data processing.

Key Features:

  • Low Skew: The LMK1C1108PWR offers extremely low skew output, which is essential for maintaining the timing integrity of high-speed digital signals.
  • Wide Frequency Range: This clock buffer supports a broad range of frequencies, ensuring versatility across different applications and compatibility with various signal sources.
  • Supply Voltage: Operating with a supply voltage range from 2.5V to 3.3V, the LMK1C1108PWR can accommodate various levels of power supplies while maintaining low power consumption.
  • Output Format: The device provides LVCMOS/LVTTL output levels, which are common standards in digital electronics, facilitating easy integration into existing designs.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, the LMK1C1108PWR is suitable for use in environments with varying temperature conditions.
  • Packaging: The clock buffer is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is both space-saving and conducive for surface-mount technology (SMT) on printed circuit boards.

Product Applications:

The LMK1C1108PWR is designed to meet the demands of high-performance electronics where precise timing is critical. It can be utilized in:

  • Server and enterprise computing
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Data centers and storage systems
  • Test and measurement equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LMK1C1108PWR is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure performance and durability. Engineers and designers can trust this clock buffer to deliver consistent operation and extend the life of their products.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7493 $52.4902
33+ $3.0764 $101.5212
51+ $2.9802 $151.9902
70+ $2.8841 $201.8870
90+ $2.7880 $250.9200
121+ $2.4996 $302.4516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,724 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess