EN
  • EN
  • DE

LMP7312MAEVAL/NOPB

Part No LMP7312MAEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR LMP7312
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Channels per IC 1 - Single
Amplifier Type Programmable Gain
Output Type Differential
Slew Rate 1.4V/µs
Current - Output / Channel 55 mA
Current - Supply (Main IC) 2 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Utilized IC / Part LMP7312
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian LMP7312MAEVAL/NOPB CAD Model

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6554
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess