EN
  • EN
  • DE

LMP8603MA

Part No LMP8603MA
Manufacturer Texas Instruments
Description 60V Common Mode, Fixed Gain, Bidirectional Precision
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201834-LMP8603MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8603MA CAD Model

Description

The LMP8603MA is a precision, low-offset voltage, bidirectional current sense amplifier from Texas Instruments. It is designed to accurately measure current across shunt resistors over a wide range of common-mode voltages. This capability makes the LMP8603MA an ideal choice for a variety of applications, including motor control, battery management, overcurrent protection, and power management systems.

Key Features

  • Wide Common-Mode Voltage Range: The LMP8603MA can handle common-mode voltages from 4V to 76V, making it suitable for high voltage applications.
  • Low Offset Voltage: It offers a low input offset voltage, which ensures accurate current measurement even at low current levels.
  • High Accuracy: With its precision amplification, the LMP8603MA provides high accuracy in current sensing applications.
  • Variable Gain: The device features an externally configurable gain, allowing for flexibility in different use cases.
  • Low Power Consumption: Designed for efficiency, the LMP8603MA has a low quiescent current, which is beneficial for power-sensitive applications.

Applications

  • Automotive Systems
  • Industrial Motor Control
  • Battery Management Systems
  • Power Management and Monitoring
  • Overcurrent Protection Circuits

Technical Specifications

Parameter Value Common-Mode Voltage Range 4V to 76V Offset Voltage Low Gain Options Variable (External Configuration) Quiescent Current Low

The LMP8603MA is available in an 8-pin SOIC package, providing a compact solution for current sensing applications. Its robust design and versatile features make it a go-to component for engineers looking to enhance the reliability and efficiency of their electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4810 $52.3670
17+ $6.1383 $104.3511
26+ $5.9465 $154.6090
35+ $5.7547 $201.4145
45+ $5.5628 $250.3260
61+ $4.9874 $304.2314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess