EN
  • EN
  • DE

LMP8603MAX

Part No LMP8603MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60V Common Mode, Fixed Gain, Bidirectional Precision
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201836-LMP8603MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP8603MAX CAD Model

Description

Introducing the LMP8603MAX from Texas Instruments

The LMP8603MAX is a precision, high-performance current sense amplifier designed by Texas Instruments to cater to the demanding requirements of modern electronic systems. This small, yet powerful integrated circuit (IC) is perfect for applications that require accurate current measurement and monitoring, such as power management, battery chargers, and automotive systems.

Key Features

  • Wide Common-Mode Range: The LMP8603MAX operates over a common-mode voltage range of -22V to +60V, making it versatile for use in systems that experience large voltage swings or need to measure current at various points along the supply rail.
  • High Accuracy: With an offset voltage of just 250 µV and a gain error of 0.1%, this amplifier provides precise current measurement, which is essential for maintaining system efficiency and performance.
  • Variable Gain: The device offers a configurable gain set by external resistors, allowing designers to tailor the amplifier to their specific needs, whether it's for low-side or high-side current sensing applications.
  • Low Power Consumption: The LMP8603MAX is optimized for power-sensitive applications, with a quiescent current of just 170 µA, which helps to minimize the power drain in battery-operated devices.

Applications

The versatility of the LMP8603MAX makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Automotive systems for battery management and current monitoring
  • Industrial applications such as motor control and power supply monitoring
  • Portable devices where power efficiency is critical
  • Telecommunications infrastructure to monitor power usage

Package and Availability

The LMP8603MAX is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of temperature conditions. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into your projects.

With its combination of high accuracy, low power, and robustness, the LMP8603MAX from Texas Instruments stands as a top choice for designers looking to enhance their system's current sensing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess