EN
  • EN
  • DE

LMP8603MME

Part No LMP8603MME
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201839-LMP8603MME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8603MME CAD Model

Description

Introducing the LMP8603MME from Texas Instruments

The LMP8603MME, crafted by the renowned Texas Instruments, is a precision current-sensing amplifier designed to cater to a wide array of applications that require accurate current monitoring. This high-performance component is part of TI's LMP precision amplifier family, known for their stability and reliability in demanding environments.

Key Features

  • High Common-Mode Voltage Range: The LMP8603MME operates with a common-mode voltage range of 4.5V to 65V, making it an ideal choice for automotive and industrial applications where high-voltage monitoring is crucial.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances measurement accuracy, crucial for precision-sensing applications.
  • Variable Gain: The device offers a configurable gain set by external resistors, providing flexibility to tailor the amplifier for specific current range requirements.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption, which is essential for power-sensitive designs.

Applications

The LMP8603MME is versatile and can be used in a range of applications, including:

  • Automotive battery management systems
  • Motor control circuitry
  • Power management in industrial systems
  • Overcurrent protection circuits

Technical Specifications

The device comes in a compact 8-pin MSOP package, making it suitable for space-constrained applications. It is characterized by a wide temperature range, operating reliably from -40°C to 125°C, ensuring performance across various environmental conditions. The amplifier is also RoHS compliant, adhering to the latest environmental standards.

Quality and Support

As with all Texas Instruments products, the LMP8603MME is backed by comprehensive technical support, including detailed datasheets, application notes, and design resources available on the TI website. This ensures that engineers can integrate the LMP8603MME into their designs with confidence, benefiting from TI's commitment to quality and customer support.

Whether you're designing an automotive power system, an industrial control unit, or any application requiring precise current sensing, the LMP8603MME from Texas Instruments offers a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3854 $52.6248
28+ $3.5982 $100.7496
44+ $3.4858 $153.3752
60+ $3.3734 $202.4040
77+ $3.2609 $251.0893
103+ $2.9236 $301.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess