EN
  • EN
  • DE

LMQ62440BPPQRJRRQ1

Part No LMQ62440BPPQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 4-A, LOW / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 4A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 4A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LMQ62440
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMQ62440BPPQRJRRQ1CT,296-LMQ62440BPPQRJRRQ1DKR,296-LMQ62440BPPQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 1317588-LMQ62440BPPQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LMQ62440BPPQRJRRQ1 CAD Model

Description

The LMQ62440BPPQRJRRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced step-down converter is an ideal solution for powering a wide range of automotive applications, ensuring reliable and efficient operation even under the most demanding conditions.

Featuring a wide input voltage range from 3.8V to 36V, the LMQ62440BPPQRJRRQ1 can accommodate a variety of supply voltages, making it versatile for use in different automotive electrical systems. The device provides an adjustable output voltage that can be set from 0.8V to VIN, allowing for precise voltage regulation tailored to the specific needs of the connected components. With an impressive 2.5A continuous output current capability, this PMIC can handle high-power applications with ease.

The LMQ62440BPPQRJRRQ1 boasts a high level of integration, incorporating features such as internal compensation, a fixed-frequency peak current mode control, and a high-side MOSFET. This level of integration simplifies the design process, reduces external component count, and minimizes the overall solution footprint, which is critical in automotive environments where space is at a premium.

Safety and reliability are paramount in automotive applications, and the LMQ62440BPPQRJRRQ1 excels in these areas. It includes thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring that the device operates safely under all conditions. Additionally, the PMIC is AEC-Q100 qualified, which is a standard qualification for automotive electronic components, confirming its suitability for use in the automotive industry.

The device is offered in a thermally enhanced 3.5mm x 5.5mm VQFN package, designed to ensure efficient heat dissipation and robust operation over a wide temperature range. Whether it's for infotainment systems, advanced driver-assistance systems (ADAS), or other critical automotive electronics, the LMQ62440BPPQRJRRQ1 from Texas Instruments is a reliable and high-quality choice for power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8690 $53.2140
14+ $7.2771 $101.8794
22+ $7.0497 $155.0934
30+ $6.8223 $204.6690
38+ $6.5949 $250.6062
51+ $5.9127 $301.5477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess