The LMR12010XMK is a highly efficient, space-conscious step-down voltage regulator designed and manufactured by Texas Instruments. This component is part of TI's extensive range of power management integrated circuits, specifically tailored to meet the demands of compact and energy-sensitive applications.
Key Features
- Adjustable Output Voltage: The LMR12010XMK allows for a flexible output voltage range, making it suitable for a variety of applications.
- High-Efficiency Operation: With an efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, which is crucial for battery-powered devices.
- Small Footprint: The compact size of the LMR12010XMK makes it an ideal choice for space-constrained applications, without compromising on performance.
- Wide Input Voltage Range: This regulator can operate with an input voltage range from 2.7V to 20V, accommodating a broad spectrum of power sources.
- Current Mode Control: It features a current mode control scheme that provides fast transient response and excellent loop stability.
- Thermal Shutdown: The device includes a thermal shutdown feature for additional protection, ensuring the regulator operates within safe temperature limits.
Applications
The versatility of the LMR12010XMK makes it suitable for a wide array of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless and networking equipment
- FPGA, DSP, and ASIC power supplies
- Industrial and automotive applications
Product Specifications
Parameter
Value
Output Voltage Range
Adjustable
Input Voltage Range
2.7V to 20V
Switching Frequency
Up to 1.6 MHz
Max Output Current
1A
Package
TSOT-23 (6)
Overall, the LMR12010XMK from Texas Instruments is a robust and reliable choice for designers looking to optimize power efficiency and space in their electronic designs.