EN
  • EN
  • DE

LMR12015XSDX/NOPB

Part No LMR12015XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10WSON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 18V
Current - Output 1.5A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR12015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-38162-1-ND,296-38162-6,296-38162-1,296-38162-2,LMR12015XSDX/NOPB-ND
Standard Package 4,500
Win Source Part Number 1317799-LMR12015XSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR12015XSDX/NOPB CAD Model

Description

The LMR12015XSDX/NOPB is a highly efficient, space-conscious voltage regulator designed and manufactured by Texas Instruments. This compact, monolithic, step-down switching regulator is optimized for powering low-voltage circuits from a single higher-voltage supply, making it an excellent choice for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 20V, making it versatile for various power supply configurations.
  • Output Voltage: It delivers an adjustable output voltage from 0.6V to 18V, which can be set using external resistors, providing flexibility for different design requirements.
  • High-Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, which is critical for battery-powered applications.
  • Switching Frequency: The LMR12015XSDX/NOPB operates at a fixed switching frequency of 1.6 MHz, reducing the size of external components and enabling the use of smaller, cost-effective inductors and capacitors.
  • Thermal and Over-Current Protection: It includes built-in thermal shutdown and over-current protection features, enhancing the safety and reliability of the end application.
  • Small Package Size: The device is available in a small 6-pin WSON package, which is ideal for space-constrained applications.
  • Green Product: It is a lead-free and RoHS compliant component, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LMR12015XSDX/NOPB is suitable for a variety of applications that require efficient power management. Its small footprint and high efficiency make it an excellent choice for portable electronics, while its wide input voltage range and robust protection features are ideal for automotive power supplies, industrial equipment, and networking hardware.

Overall, the LMR12015XSDX/NOPB by Texas Instruments stands out as a reliable and versatile component for designers looking to optimize power consumption while maintaining performance in their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6226 $56.7910
80+ $1.3314 $106.5120
120+ $1.2898 $154.7760
165+ $1.2482 $205.9530
210+ $1.2066 $253.3860
280+ $1.0818 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,774 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess