EN
  • EN
  • DE

LMR12020XSDX/NOPB

Part No LMR12020XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10WSON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 18V
Current - Output 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR12020
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1317676-LMR12020XSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR12020XSDX/NOPB CAD Model

Description

The LMR12020XSDX/NOPB is a highly efficient, space-conscious switching regulator designed by Texas Instruments. This advanced power solution is ideal for portable and compact applications where energy efficiency and minimal footprint are critical. The device is part of the SIMPLE SWITCHER® family and offers a seamless design experience with its ease of use and robust feature set.

Key Features

  • Adjustable Output Voltage: The LMR12020XSDX/NOPB allows for an adjustable output voltage range that can be tailored to meet the specific requirements of your application, providing a versatile power solution.
  • High Efficiency: With an efficiency that can reach up to 93%, this regulator ensures minimal power loss, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Switching Frequency: The device operates at a fixed switching frequency of 1.6 MHz, which enables the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Current Mode Control: The LMR12020XSDX/NOPB employs current mode control to provide excellent transient response and simplified loop compensation.
  • Thermal Protection: It includes an internal thermal shutdown feature to protect the device under extreme operating conditions, ensuring reliability and longevity.
  • Low Shutdown Iq: The low shutdown quiescent current of less than 1 µA helps in reducing standby power consumption, contributing to the overall energy efficiency of the system.

Applications

The LMR12020XSDX/NOPB is suitable for a wide range of applications, particularly those where space and power efficiency are of paramount importance. These include but are not limited to:

  • Portable and Battery-Powered Devices
  • Wireless and Networking Equipment
  • Consumer Electronics
  • Power Supplies for FPGA, DSP, and ASIC

Quality and Reliability

As with all Texas Instruments products, the LMR12020XSDX/NOPB is manufactured to the highest quality standards, ensuring reliable performance in a range of environmental conditions. The NOPB designation indicates that this device is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Ordering Information

The LMR12020XSDX/NOPB comes in a small 10-pin WSON package, and it is available for order through Texas Instruments and authorized distributors. For detailed specifications, application notes, and evaluation kits, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess