EN
  • EN
  • DE

LMR16006YQ5DDCRQ1

Part No LMR16006YQ5DDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 600MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR16006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMR16006YQ5DDCRQ1-ND, 296-42515-1, 296-42515-2, 296-42515-6, -296-42515-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847797-LMR16006YQ5DDCRQ1
Ultra Librarian 3D Model Ultra Librarian LMR16006YQ5DDCRQ1 CAD Model

Description

LMR16006YQ5DDCRQ1 - Texas Instruments Step-Down Converter

The LMR16006YQ5DDCRQ1 is a highly efficient, small form-factor, step-down voltage regulator designed and manufactured by Texas Instruments (TI). This advanced power solution is ideal for a wide range of applications, from automotive to industrial and personal electronics, where reliability and energy efficiency are critical.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4V to 60V, making it versatile for various power supply conditions.
  • Output Current: It can deliver up to 600mA of continuous output current to the load.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.225V to 37V, which allows for a high degree of flexibility in matching the voltage requirements of different circuits.
  • High Efficiency: With a peak efficiency of up to 90%, the LMR16006YQ5DDCRQ1 ensures minimal power loss during voltage conversion, which is essential for battery-powered applications.
  • Thermal Performance: The device is designed with thermal shutdown and current limit features, providing protection against overheating and overcurrent conditions.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Automotive Qualified: As a part of TI's automotive-grade product offerings, this voltage regulator meets the stringent quality and reliability standards required for automotive applications.

Applications:

The LMR16006YQ5DDCRQ1 is suitable for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Energy harvesting and solar-powered devices
  • Portable and battery-operated gadgets

Package and Quality:

This step-down converter comes in a compact 6-pin SOT-23 package, which is space-efficient and easy to integrate into various circuit designs. Additionally, the LMR16006YQ5DDCRQ1 is part of Texas Instruments' automotive product lineup, ensuring high reliability and performance in harsh environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2166 $51.4656
38+ $2.6393 $100.2934
59+ $2.5568 $150.8512
81+ $2.4743 $200.4183
105+ $2.3918 $251.1390
140+ $2.1444 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess