EN
  • EN
  • DE

LMR16006YQDDCRQ1

Part No LMR16006YQDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR16006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42516-2, 296-42516-1, -296-42516-1-ND, LMR16006YQDDCRQ1-ND, 296-42516-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852509-LMR16006YQDDCRQ1
Ultra Librarian 3D Model Ultra Librarian LMR16006YQDDCRQ1 CAD Model

Description

LMR16006YQDDCRQ1 Product Image

The LMR16006YQDDCRQ1 is a robust, automotive-grade, easy-to-use, 4V to 60V, 600mA step-down voltage regulator from Texas Instruments. Designed to meet the rigorous demands of automotive and industrial applications, this compact and efficient power management solution is ideal for a wide range of applications.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 60V, the LMR16006YQDDCRQ1 is versatile enough to handle unstable inputs and is perfect for automotive battery-powered applications.
  • Output Current: It can deliver up to 600mA of continuous output current, which is suitable for moderate power needs in embedded systems.
  • Thermal Performance: The device is designed with thermal shutdown and current limit features, ensuring reliable performance under varying operating conditions.
  • High Efficiency: With a peak efficiency of 92%, it minimizes power loss and heat dissipation, which is critical in thermally sensitive applications.
  • Adjustable Output: The output voltage is adjustable from 1.225V to 90% of Vin, providing flexibility in powering a broad range of devices.
  • Frequency Synchronization: Its ability to synchronize to an external clock allows for reduced electromagnetic interference, a key consideration in automotive and industrial environments.

Applications:

The LMR16006YQDDCRQ1 is designed to fit a variety of applications, especially where space and reliability are critical. It is commonly used in:

  • Automotive infotainment and body control modules
  • Industrial power supplies and sensors
  • Power conditioning for various electronics
  • Aftermarket automotive accessories

With its robust design, the LMR16006YQDDCRQ1 is not only a powerful choice for your power regulation needs but also a reliable one, ensuring that your applications run smoothly even in the toughest conditions.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8129 $52.8385
150+ $0.6670 $100.0500
235+ $0.6462 $151.8570
320+ $0.6253 $200.0960
415+ $0.6045 $250.8675
555+ $0.5420 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess