EN
  • EN
  • DE

LMR22007YYZFT

Part No LMR22007YYZFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 750MA 9DSBGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 5.5V
Current - Output 750mA
Frequency - Switching 2.09MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number LMR2200
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342046-LMR22007YYZFT
Ultra Librarian 3D Model Ultra Librarian LMR22007YYZFT CAD Model

Description

LMR22007YYZFT: A Compact, Efficient, Step-Down Voltage Regulator from Texas Instruments

The LMR22007YYZFT is a versatile and efficient step-down voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of the LMR22007 series, which are known for their compact size and high-performance capabilities, making them ideal for a wide range of applications, including portable devices, industrial equipment, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LMR22007YYZFT operates with an input voltage range from 4.5V to 20V, accommodating a variety of power sources and ensuring compatibility with numerous applications.
  • High-Efficiency Output: Capable of delivering up to 0.75A of continuous output current, this regulator maintains high efficiency across a wide load range, which is critical for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from as low as 0.8V to a maximum determined by the input voltage, providing flexibility for different circuit requirements.
  • Integrated Features: It includes an internal compensation network, a fixed-frequency PWM controller, and a peak current-mode operation for better transient response and simplified design.
  • Thermal and Overcurrent Protection: The device incorporates thermal shutdown and overcurrent protection mechanisms to safeguard against excessive temperature and current conditions, enhancing system reliability.
  • Small Footprint: Housed in a compact 6-pin SOT-23 package, the LMR22007YYZFT saves valuable board space and is suitable for space-constrained applications.

Applications

The LMR22007YYZFT is an excellent choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial Controls
  • Automotive Infotainment and Telematics
  • Energy Harvesting Systems

With its wide input voltage range, high-efficiency performance, and compact size, the LMR22007YYZFT from Texas Instruments is a reliable and flexible solution for your power management needs. Whether you're designing a handheld device or an automotive power system, this regulator offers the performance and features required for efficient and stable operation.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess