EN
  • EN
  • DE

LMR23615QDRRTQ1

Part No LMR23615QDRRTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12SON  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 1.5A
Frequency - Switching 2.425MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Base Product Number LMR23615
Other Names 296-50573-6,296-50573-1,296-50573-2,LMR23615QDRRTQ1
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249708-LMR23615QDRRTQ1
Ultra Librarian 3D Model Ultra Librarian LMR23615QDRRTQ1 CAD Model

Description

Product Overview: Texas Instruments LMR23615QDRRTQ1

The LMR23615QDRRTQ1 from Texas Instruments is a robust, automotive-grade buck converter designed for efficiency and reliability in a wide array of automotive and industrial applications. This power management integrated circuit (PMIC) is part of the SIMPLE SWITCHER® family, known for its ease of use and minimal external components. It is particularly well-suited for applications requiring a compact, high-performance power solution.

Key Features

  • Input Voltage Range: The LMR23615QDRRTQ1 operates over a wide input voltage range from 3.8V to 36V, making it versatile for various systems directly connected to automotive batteries or industrial supplies.
  • Output Current: It provides up to 1.5A of continuous output current, catering to moderate power needs.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 400kHz to 2.2MHz, allowing designers to optimize for efficiency or component size.
  • Thermal Performance: Enhanced thermal performance is ensured with a thermally enhanced 3.5mm x 3.5mm VQFN package, which is crucial for maintaining performance in high-temperature environments.
  • Protection Features: The converter includes a range of protection features such as cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, enhancing system safety and reliability.

Applications

The LMR23615QDRRTQ1 is ideal for powering complex automotive systems, including infotainment and telematics, as well as sensors and cameras for advanced driver-assistance systems (ADAS). Its rugged design also makes it a perfect choice for industrial applications like automation control, power supplies, and any other system that requires a reliable and efficient power source.

Quality and Reliability

As an automotive-qualified product, the LMR23615QDRRTQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. Its robust design and built-in protection features make it a dependable choice for designers seeking a long-lasting power solution.

Overall, the LMR23615QDRRTQ1 is a testament to Texas Instruments' commitment to providing high-quality, efficient, and easy-to-implement power management solutions for the automotive and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6960 $51.6560
26+ $3.8531 $100.1806
41+ $3.7327 $153.0407
56+ $3.6123 $202.2888
72+ $3.4919 $251.4168
96+ $3.1307 $300.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess