EN
  • EN
  • DE

LMR23630DRRT

Part No LMR23630DRRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Package 12-WFDFN Exposed Pad
Case / Package 12-SON (3x3)
Family Name LMR23630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48827-1, 296-48827-2, LMR23630DRRT-ND, 296-48827-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923485-LMR23630DRRT
Ultra Librarian 3D Model Ultra Librarian LMR23630DRRT CAD Model

Description

Introducing the LMR23630DRRT Step-Down Converter

The LMR23630DRRT from Texas Instruments is a high-performance, easy-to-use, synchronous step-down (buck) converter designed for various applications in the electronics industry. Engineered with precision and efficiency in mind, this compact power management integrated circuit (IC) is ideal for transforming a higher input voltage into a lower output voltage with excellent regulation and thermal performance.

Key Features

  • Input Voltage Range: The LMR23630DRRT operates over a wide input voltage range from 3.8V to 36V, making it suitable for a broad array of power sources, including industrial supplies and automotive batteries.
  • Output Voltage: It delivers an adjustable output voltage from 0.8V to as high as 90% of the input voltage, allowing for versatile use in different applications that require various voltage levels.
  • High Efficiency: With a peak efficiency of up to 92%, this converter ensures minimal power loss during operation, which is critical for energy-sensitive designs.
  • Output Current: The device can provide up to 3A of continuous output current, catering to a wide range of power requirements for different electronic components.
  • Thermal Performance: The LMR23630DRRT comes in a thermally enhanced 3.5mm x 3.5mm VQFN package, which helps to dissipate heat effectively, ensuring reliable performance even at full load.
  • Frequency Synchronization: It features a frequency synchronization pin that allows the switching frequency to be synchronized to an external clock, reducing electromagnetic interference (EMI) and allowing for more predictable system behavior.
  • Protection Features: This IC includes a variety of built-in protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and longevity of both the converter and the end application.

Applications

The versatility of the LMR23630DRRT makes it an excellent choice for a wide range of applications, including:

  • Industrial power systems
  • Automotive infotainment and telematics
  • Power supplies for field-programmable gate arrays (FPGAs)
  • Networking and telecommunications equipment
  • Point-of-load conversions

With its robust feature set and reliable performance, the LMR23630DRRT from Texas Instruments stands out as a top-tier power solution for designers looking to enhance the efficiency and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5194 $53.1790
75+ $1.4233 $106.7475
110+ $1.3752 $151.2720
160+ $1.2790 $204.6400
205+ $1.2310 $252.3550
255+ $1.1829 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess