EN
  • EN
  • DE

LMR33620AQ5RNXRQ1

Part No LMR33620AQ5RNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33620AQ5RNXRQ1TR
Standard Package 3,000
Win Source Part Number 1317622-LMR33620AQ5RNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620AQ5RNXRQ1 CAD Model

Description

Introducing the LMR33620AQ5RNXRQ1 Step-Down Converter

The LMR33620AQ5RNXRQ1 is a highly efficient, automotive-grade step-down converter designed and manufactured by Texas Instruments. This advanced power solution is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable power source for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: This converter operates over a broad input voltage range of 3.8 V to 36 V, making it versatile for various automotive battery configurations and able to withstand voltage transients.
  • High-Efficiency Performance: With an efficiency of up to 92%, the LMR33620AQ5RNXRQ1 minimizes power loss, ensuring optimal performance and extended battery life in your application.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 30 V, providing the flexibility needed to power a wide array of automotive electronics.
  • Compact Footprint: Housed in a small 3.5 mm x 3.5 mm WQFN package, this step-down converter is designed to save space on the PCB, which is crucial in space-constrained automotive environments.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection features to ensure safe operation under abnormal conditions.
  • Automotive Qualification: As part of TI's "Q1" series, the LMR33620AQ5RNXRQ1 is AEC-Q100 qualified, suitable for automotive applications, and designed to withstand the harsh environments typical in automotive settings.

Applications

The LMR33620AQ5RNXRQ1 is ideal for use in a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. Its robust design also makes it suitable for industrial power supplies, where reliability and efficiency are paramount.

Conclusion

With its wide input voltage range, high efficiency, and compact size, the LMR33620AQ5RNXRQ1 from Texas Instruments stands out as a superior power management solution for designers looking to enhance the performance and longevity of their automotive and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3305 $53.2880
37+ $2.7327 $101.1099
57+ $2.6473 $150.8961
79+ $2.5619 $202.3901
101+ $2.4765 $250.1265
136+ $2.2203 $301.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess