EN
  • EN
  • DE

LMR33630AQRNXTQ1

Part No LMR33630AQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53385-2,296-53385-1,296-53385-6
Standard Package 250
Win Source Part Number 1320546-LMR33630AQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630AQRNXTQ1 CAD Model

Description

The LMR33630AQRNXTQ1 from Texas Instruments is a robust, highly efficient, and compact synchronous step-down DC/DC converter designed for automotive and industrial applications. It is a part of TI's power management integrated circuits, ensuring reliable performance for a wide range of voltage regulation tasks.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.8V to 36V, making it suitable for handling various battery technologies and fluctuating input sources.
  • High Efficiency: With a synchronous switching topology, the LMR33630AQRNXTQ1 achieves high efficiency, which minimizes heat dissipation and improves system reliability.
  • Adjustable Switching Frequency: The converter supports an adjustable switching frequency from 400 kHz to 2.1 MHz, allowing designers to optimize for efficiency or component size.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization.
  • Automotive Qualified: The device is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.
  • Thermal Performance: Enhanced thermal performance is achieved through a 3.5mm x 5.5mm thermally enhanced WQFN package.
  • Built-In Protection: The LMR33630AQRNXTQ1 includes cycle-by-cycle current limiting, over-temperature protection, and undervoltage lockout to safeguard the system under abnormal conditions.

Applications

The converter is ideal for use in a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and automotive lighting. Its robust design also makes it suitable for industrial power supplies, telecommunications equipment, and other systems that require a high level of reliability and efficiency.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMR33630AQRNXTQ1 is no exception. It is designed to meet the rigorous standards required for automotive and industrial environments, ensuring long-term performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0221 $51.3757
41+ $2.4797 $101.6677
63+ $2.4022 $151.3386
87+ $2.3247 $202.2489
112+ $2.2472 $251.6864
149+ $2.0147 $300.1903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess