EN
  • EN
  • DE

LMR34215FAQRNXRQ1

Part No LMR34215FAQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 42V
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34215
Other Names 296-LMR34215FAQRNXRQ1TR,296-LMR34215FAQRNXRQ1CT,296-LMR34215FAQRNXRQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249685-LMR34215FAQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR34215FAQRNXRQ1 CAD Model

Description

The LMR34215FAQRNXRQ1 from Texas Instruments is a highly efficient, small form factor, single-inductor simple switcher step-down power converter that is ideal for automotive and industrial applications. This advanced power solution is designed to meet the rigorous requirements of the automotive industry, including the Q1 qualification which ensures reliability and performance under extreme conditions.

Key Features

  • Input Voltage Range: This device supports a wide input voltage range from 3.8V to 36V, making it versatile for various automotive power supply rails.
  • Output Current: It can deliver up to 1.5A of continuous output current to meet the needs of modern electronic systems.
  • High Efficiency: The LMR34215FAQRNXRQ1 is optimized for high-efficiency operation, which helps to reduce thermal stress and extend the life of the product.
  • Switching Frequency: The device features a fixed switching frequency of 2.1MHz, which allows the use of small external components, thereby reducing the overall solution size.
  • Thermal Performance: Enhanced thermal performance is ensured by the device's power-good flag, precision enable, and an adjustable soft start to manage the inrush current.
  • Protection Features: It includes various protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the safe operation of the end application.

Applications

The LMR34215FAQRNXRQ1 is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and telematics. It is also well-suited for industrial applications that require a compact and efficient power supply solution.

Quality and Reliability

As a part of Texas Instruments' automotive-grade product offerings, the LMR34215FAQRNXRQ1 adheres to the highest quality standards and has undergone rigorous testing to ensure it meets the demands of automotive reliability. This makes it a trusted choice for designers looking to incorporate a robust power converter into their automotive systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3492 $53.9680
95+ $1.1071 $105.1745
140+ $1.0725 $150.1500
195+ $1.0379 $202.3905
250+ $1.0033 $250.8250
335+ $0.8995 $301.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess