EN
  • EN
  • DE

LMR50410YQDBVRQ1

Part No LMR50410YQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description NIXON PLUS-LMR50410YQDBVRQ1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR50410
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR50410YQDBVRQ1CT, 296-LMR50410YQDBVRQ1DKR, 296-LMR50410YQDBVRQ1TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851608-LMR50410YQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian LMR50410YQDBVRQ1 CAD Model

Description

LMR50410YQDBVRQ1 Step-Down Voltage Regulator

The LMR50410YQDBVRQ1 from Texas Instruments is a high-performance, automotive-grade step-down voltage regulator designed for advanced electronics applications requiring efficient power conversion. This compact and reliable component is ideal for space-constrained automotive and industrial power supply applications.

Key Features

  • Input Voltage Range: The LMR50410YQDBVRQ1 operates with an input voltage range from 4.5V to 36V, making it suitable for a wide array of power sources, including car batteries and industrial power rails.
  • Output Voltage: It delivers an adjustable output voltage from 0.8V to 30V, allowing designers to tailor the output to meet the specific needs of their circuit.
  • Output Current: This regulator can supply up to 1A of output current, providing sufficient power for various electronic components.
  • High Efficiency: With an efficiency rating of up to 90%, this device minimizes power loss, ensuring optimal performance in power-sensitive designs.
  • Thermal Performance: The LMR50410YQDBVRQ1 is designed with thermal shutdown and overcurrent protection, safeguarding the device and the system from excessive heat and load conditions.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), which is crucial for applications sensitive to noise.
  • Package: Available in a small 6-pin SOT-23 package, it provides a space-saving solution without compromising on power or efficiency.

Applications

The versatility of the LMR50410YQDBVRQ1 makes it suitable for a variety of applications, including:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Point-of-load conversions

With its robust feature set and compliance with automotive qualification standards, the LMR50410YQDBVRQ1 is an excellent choice for design engineers looking for a reliable and efficient power management solution. Its compact form factor, coupled with its high performance, ensures that it can meet the stringent requirements of modern automotive and industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess