EN
  • EN
  • DE

LMR51420XFDDCR

Part No LMR51420XFDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SOT23-THIN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 34.2V
Current - Output 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338939-LMR51420XFDDCR
Ultra Librarian 3D Model Ultra Librarian LMR51420XFDDCR CAD Model

Description

LMR51420XFDDCR Voltage Regulator by Texas Instruments

The LMR51420XFDDCR is a highly efficient, small form factor, fixed-frequency, step-down voltage regulator from Texas Instruments. This advanced power solution is designed to meet the stringent power requirements of modern portable and space-constrained electronics, offering a compact and energy-efficient design.

Main Features and Benefits

  • High Efficiency: The LMR51420XFDDCR utilizes a synchronous switching regulator design to achieve high efficiency, which is critical for maximizing battery life in portable applications.
  • Adjustable Output Voltage: This voltage regulator allows for an adjustable output voltage that can be fine-tuned for specific needs, providing versatility across different devices and applications.
  • Integrated MOSFETs: With internal power MOSFETs, the LMR51420XFDDCR minimizes external component count, which simplifies the design and reduces the overall solution footprint.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system under high temperature conditions, ensuring reliable performance and longevity.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which is beneficial in reducing system noise and avoiding interference with other circuits.
  • Stable with Low ESR Output Capacitors: The LMR51420XFDDCR is stable with ceramic and other types of low ESR capacitors, offering flexibility in component selection and ensuring stable operation across various conditions.

Applications

Thanks to its wide input voltage range and compact size, the LMR51420XFDDCR is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Power Banks
  • Industrial and Automotive Applications
  • Point-of-Load Conversions

Package and Reliability

The LMR51420XFDDCR comes in a small 6-pin SOT-23 package, which is highly suited for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous standards expected in professional electronic design, ensuring a reliable power management solution for your next project.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LMR51420XFDDCR voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8724 $52.3440
140+ $0.7158 $100.2120
220+ $0.6934 $152.5480
300+ $0.6711 $201.3300
390+ $0.6487 $252.9930
520+ $0.5816 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess