EN
  • EN
  • DE

LMS3655AMRNLT

Part No LMS3655AMRNLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5.5A 22VQFN / 5.5-A, 36-V Synchronous, 400-kHz DC-DC Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 15V
Current - Output 5.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 22-VFQFN Exposed Pad
Supplier Device Package 22-VQFN-HR (5x4)
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808358-LMS3655AMRNLT
Ultra Librarian 3D Model Ultra Librarian LMS3655AMRNLT CAD Model

Description

The LMS3655AMRNLT is a high-performance, synchronous step-down voltage converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is engineered to deliver a high level of efficiency while maintaining stability and reliability across a variety of applications.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range, making it highly versatile for different uses.
  • High Efficiency: With its synchronous step-down regulator topology, the LMS3655AMRNLT achieves excellent conversion efficiency, reducing heat generation and improving system performance.
  • Load Current: It is capable of delivering a continuous load current, ensuring stable operation even under high demand.
  • Operating Frequency: The device operates at a fixed frequency, which simplifies the design of the noise-sensitive signal path.
  • Thermal Performance: Enhanced thermal performance is ensured by an exposed thermal pad, which helps in effective heat dissipation.
  • Compact Size: Its compact package size allows for a space-saving footprint on printed circuit boards (PCBs).

Applications

The LMS3655AMRNLT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Enterprise servers and storage systems
  • Industrial systems
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the LMS3655AMRNLT is built to meet the highest industry standards of quality and reliability. It is designed to withstand the rigors of real-world use, ensuring a long operational life for the devices it powers. With Texas Instruments' commitment to excellence, customers can trust in the performance and durability of the LMS3655AMRNLT.

Ordering Information

The LMS3655AMRNLT is available for order in various quantities, with options for reel or cut-tape packaging to accommodate different production requirements. For detailed ordering and pricing information, as well as availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8959 $54.4795
12+ $8.9403 $107.2836
18+ $8.6609 $155.8962
24+ $8.3815 $201.1560
31+ $8.1021 $251.1651
42+ $7.2640 $305.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess