EN
  • EN
  • DE

LMT01LPGM

Part No LMT01LPGM
Manufacturer Texas Instruments
Catalog OEM Souring
Description Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464002-LMT01LPGM
Manufacturer Texas Instruments
Package Cut Tape (CT);Tape & Box (TB)
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.6875°C)
Test Condition -20°C ~ 90°C (-50°C)
Operating Temperature -50°C ~ 150°C
Mounting Type Through Hole
Grade -
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Ultra Librarian 3D Model Ultra Librarian LMT01LPGM CAD Model

Description

The LMT01LPGM is a precision temperature sensor developed by Texas Instruments, marking a significant evolution in temperature sensing technology. This compact, two-pin digital output sensor is designed to provide highly accurate temperature readings across a wide range of temperatures. Unlike traditional analog temperature sensors, the LMT01LPGM offers direct digital output, eliminating the need for analog-to-digital conversion and simplifying the system design. This sensor is optimized for low-power applications, making it ideal for portable, battery-operated devices such as wearables, medical devices, and environmental monitoring systems. The LMT01LPGM's high level of accuracy and low power consumption, combined with its small form factor, make it an excellent choice for developers looking to integrate reliable temperature monitoring into their projects with minimal power draw and space requirements.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $18.7687
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Microchip Technology
8bit MicroController
Lowest to $12.3753
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Renesas Electronics America
MCU
Lowest to $80.3487

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8259 $53.6835
150+ $0.6777 $101.6550
230+ $0.6565 $150.9950
315+ $0.6353 $200.1195
410+ $0.6141 $251.7810
545+ $0.5506 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess